METAL OXIDE VARISTOR, 470V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:470V; Product Range:-; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 99H1511 |
| Product Name | Metal Oxide Varistor, 470V 775V Rad; Voltage Rating Vac Raychem Te Connectivity |
| RoHS Compliant | RoHS |