Nexperia B.V. General-purpose dual Schottky diode BAS70-05W,115

Description
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS70-05W,115
General-purpose dual Schottky diode BAS70-05W,115
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diode Arrays - 1727-4810-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4810-6-ND
Diode Arrays 1727-4810-6-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-4810-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4810-1-ND
Diode Arrays 1727-4810-1-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-4810-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4810-2-ND
Diode Arrays 1727-4810-2-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
 - BAS70-05W,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Automotive Schottky 0.07A Diode and Rectifier - 286-BAS70-05W,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.07A Diode and Rectifier
286-BAS70-05W,115
Automotive Schottky 0.07A Diode and Rectifier 286-BAS70-05W,115
Rectifier Diode Schottky 0.07A Automotive 3-Pin SC-70 T/R Product overview: BAS70-05W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05W,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 0.07A Automotive 3-Pin SC-70 T/R Product overview: BAS70-05W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS70-05W,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-05W,115
Diode Arrays BAS70-05W,115
DIODE ARRAY SCHOTTKY 70V SOT323

DIODE ARRAY SCHOTTKY 70V SOT323

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS70-05W,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS70-05W,115
Diodes >> Schottky Barrier Diodes (SBD) BAS70-05W,115
70V Dual Common Cathode 1V@15mA 70mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS

70V Dual Common Cathode 1V@15mA 70mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 70V SOT323 - 554-BAS70-05W,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 70V SOT323
554-BAS70-05W,115
DIODE ARRAY SCHOTTKY 70V SOT323 554-BAS70-05W,115
DIODE ARRAY SCHOTTKY 70V SOT323

DIODE ARRAY SCHOTTKY 70V SOT323

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05W,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05W,115
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Diode Arrays Rectifiers
Product Number BAS70-05W,115 1727-4810-6-ND BAS70-05W,115 286-BAS70-05W,115 BAS70-05W,115 BAS70-05W,115 554-BAS70-05W,115 BAS70-05W,115
Product Name General-purpose dual Schottky diode Diode Arrays Automotive Schottky 0.07A Diode and Rectifier Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) DIODE ARRAY SCHOTTKY 70V SOT323 Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 SOT323; SC-70, SOT-323 SOT323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS RoHS RoHS RoHS
IF 70 mA 70 mA
IFSM 100 amps
Unlock Full Specs
to access all available technical data