Interpower Heat Shrink Tubing 1/2" Green 82040770

Description
Temperature Rating: -55ºC to 135ºC Flammability Rating: UL VW-1 / CSA OFT Shrink Ratio: 2:1 Min Shrink Temp: 90ºC Internal Size Expanded: 12.7mm (min) Internal Size Recovered: 6.35mm (max) Size: 1/2" General Material: Polyolefin Color: Green CE Marking: no REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils. F-mark flammability rating for light fixture applications.
Request a Quote
Description
Temperature Rating: -55ºC to 135ºC Flammability Rating: UL VW-1 / CSA OFT Shrink Ratio: 2:1 Min Shrink Temp: 90ºC Internal Size Expanded: 12.7mm (min) Internal Size Recovered: 6.35mm (max) Size: 1/2" General Material: Polyolefin Color: Green CE Marking: no REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils. F-mark flammability rating for light fixture applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing 1/2
Oskaloosa, IA, United States
Heat Shrink Tubing 1/2" Green
82040770
Heat Shrink Tubing 1/2" Green 82040770
Temperature Rating: -55ºC to 135ºC Flammability Rating: UL VW-1 / CSA OFT Shrink Ratio: 2:1 Min Shrink Temp: 90ºC Internal Size Expanded: 12.7mm (min) Internal Size Recovered: 6.35mm (max) Size: 1/2" General Material: Polyolefin Color: Green CE Marking: no REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils. F-mark flammability rating for light fixture applications.

Temperature Rating: -55ºC to 135ºC

Flammability Rating: UL VW-1 / CSA OFT

Shrink Ratio: 2:1

Min Shrink Temp: 90ºC

Internal Size Expanded: 12.7mm (min)

Internal Size Recovered: 6.35mm (max)

Size: 1/2"

General Material: Polyolefin

Color: Green

CE Marking: no

REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils. F-mark flammability rating for light fixture applications.

Buy Now

Technical Specifications

  Interpower
Product Category Protective Sleeving
Product Number 82040770
Product Name Heat Shrink Tubing 1/2" Green
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details