TE Connectivity Chip Resistor - Surface Mount RN73C1E2K67BTG

Description
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E2K67BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E2K67BTG-ND
Chip Resistor - Surface Mount RN73C1E2K67BTG-ND
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 2K67 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E2K67BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 2K67 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E2K67BTG
Fixed Resistors; RN 0402 2K67 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E2K67BTG
Fixed Resistors; RN 0402 2K67 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 2K67 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 2.67Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2072 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2.67Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2072
Thin Film Resistor, 2.67Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2072
THIN FILM RESISTOR, 2.67KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 2.67KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E2K67BTG-ND RN73C1E2K67BTG 25R2072
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 2K67 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 2.67Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details