RLP73V2BR011FTDF -- RLP73V 2B R011 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73V 2B R011 1% 1K Rl Cgs - Te Connectivity
RLP73V2BR011FTDF
Description
RLP73V 2B R011 1% 1K RL
Description
RLP73V 2B R011 1% 1K RL
Suppliers
Rlp73V 2B R011 1% 1K Rl Cgs - Te Connectivity
96X0577
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0577 |
|
Product Name
|
Rlp73V 2B R011 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details