RLP73N2BR075FTDF -- RLP73N 2B R075 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2B R075 1% 1K Rl Cgs - Te Connectivity
RLP73N2BR075FTDF
Description
RLP73N 2B R075 1% 1K RL
Description
RLP73N 2B R075 1% 1K RL
Suppliers
Rlp73N 2B R075 1% 1K Rl Cgs - Te Connectivity
96X0555
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0555 |
|
Product Name
|
Rlp73N 2B R075 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
5 suppliers