SCHURTER Inc Pse16 Switch Iv No 1A Schurter 1241.2434.7

Description
PSE16 Switch IV NO 1A
Description
PSE16 Switch IV NO 1A

Suppliers

Company
Product
Description
Supplier Links
Pse16 Switch Iv No 1A Schurter - 05AC7311 - Newark, An Avnet Company
Chicago, IL, United States
Pse16 Switch Iv No 1A Schurter
05AC7311
Pse16 Switch Iv No 1A Schurter 05AC7311
PSE16 Switch IV NO 1A

PSE16 Switch IV NO 1A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7311
Product Name Pse16 Switch Iv No 1A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers