TE Connectivity Chip Resistor - Surface Mount RLP73K3AR18JTE

Description
180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109897DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109897DKR-ND
Chip Resistor - Surface Mount A109897DKR-ND
180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109897TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109897TR-ND
Chip Resistor - Surface Mount A109897TR-ND
180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109897CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109897CT-ND
Chip Resistor - Surface Mount A109897CT-ND
180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.18 OHM 2W 5% 2512 - RLP73K3AR18JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 2W 5% 2512
RLP73K3AR18JTE
RES 0.18 OHM 2W 5% 2512 RLP73K3AR18JTE
RES 0.18ohm 2W 5% 2512

RES 0.18ohm 2W 5% 2512

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6728 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6728
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6728
SMD Current Sense Resistors, RL73 Series, 0.18 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.18 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R18, 5%, 2 W, 2512; Resistance Te Connectivity - 15AC8561 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R18, 5%, 2 W, 2512; Resistance Te Connectivity
15AC8561
Current Sense Res, 0R18, 5%, 2 W, 2512; Resistance Te Connectivity 15AC8561
CURRENT SENSE RES, 0R18, 5%, 2 W, 2512; Resistance:0.18ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R18, 5%, 2 W, 2512; Resistance:0.18ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109897DKR-ND RLP73K3AR18JTE 24W6728 15AC8561
Product Name Chip Resistor - Surface Mount RES 0.18 OHM 2W 5% 2512 Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R18, 5%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512 2512
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers