TE Connectivity ™ Through-Hole 7A 16V Circuit Protection Fuse RGEF700

Description
7A Radial GDT, 16V, Through Hole, 11.2mm L x 19.7mm H Product overview: RGEF700 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7A Radial GDT, 16V, Through Hole, 11.2mm L x 19.7mm H Product overview: RGEF700 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 7A 16V Circuit Protection Fuse
150-RGEF700
Through-Hole 7A 16V Circuit Protection Fuse 150-RGEF700
7A Radial GDT, 16V, Through Hole, 11.2mm L x 19.7mm H Product overview: RGEF700 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF700 can be used for catalog matching and distributor lookup.

7A Radial GDT, 16V, Through Hole, 11.2mm L x 19.7mm H Product overview: RGEF700 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;7A;Dims 0.44x0.12x0.78
Fort Worth, TX, USA
Fuse;Resettable;7A;Dims 0.44x0.12x0.78";Epoxy Polymer;Radial;16VDC;PCB
70059818
Fuse;Resettable;7A;Dims 0.44x0.12x0.78";Epoxy Polymer;Radial;16VDC;PCB 70059818
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Hold Current Up to 14 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Hold Current Up to 14 A
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings from 50 mA to 15 A
  • Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TÜV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 150-RGEF700 70059818
Product Name Through-Hole 7A 16V Circuit Protection Fuse Fuse;Resettable;7A;Dims 0.44x0.12x0.78";Epoxy Polymer;Radial;16VDC;PCB
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details