TE Connectivity ™ PTC Resettable Fuses - RF0904-000 RF0904-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008174-RF0904-000 Packaging: Tape and Reel Approvals: CSA, TUV, UL Power Dissipation: 1.9 W Hold Current: 1.6 A Trip Current: 3.2 A Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Current Rating: 40 A
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008174-RF0904-000 Packaging: Tape and Reel Approvals: CSA, TUV, UL Power Dissipation: 1.9 W Hold Current: 1.6 A Trip Current: 3.2 A Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Current Rating: 40 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF0904-000 - 1008174-RF0904-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF0904-000
1008174-RF0904-000
PTC Resettable Fuses - RF0904-000 1008174-RF0904-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008174-RF0904-000 Packaging: Tape and Reel Approvals: CSA, TUV, UL Power Dissipation: 1.9 W Hold Current: 1.6 A Trip Current: 3.2 A Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Current Rating: 40 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008174-RF0904-000
Packaging: Tape and Reel
Approvals: CSA, TUV, UL
Power Dissipation: 1.9 W
Hold Current: 1.6 A
Trip Current: 3.2 A
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Current Rating: 40 A

Buy Now
Singapore, Singapore
1.6A 3.2A 72V Circuit Protection Fuse
150-RF0904-000
1.6A 3.2A 72V Circuit Protection Fuse 150-RF0904-000
PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 72V 40A 1.9W 11.4s 0.09Ohm Radial 16.3 X 3mm T/R Product overview: RF0904-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 72V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0904-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 72V 40A 1.9W 11.4s 0.09Ohm Radial 16.3 X 3mm T/R Product overview: RF0904-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 72V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0904-000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1008174-RF0904-000 150-RF0904-000
Product Name PTC Resettable Fuses - RF0904-000 1.6A 3.2A 72V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details