TE Connectivity Electromechanical Relays & Contactors REBC210D-6003CB

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 20 - 30 Operation/Applicatio n Delay Time : 600 seconds Mode of Operation : Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 20 - 30 Operation/Applicatio n Delay Time : 600 seconds Mode of Operation : Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REB210 series is a hermetically sealed time delay relay with 2 form C (2PDT) contacts rated for 10 A, designed for aerospace, defense, and marine applications. It operates on a 20-30 Vdc control voltage and offers timing functions from 0.1 to 900 seconds. The part has a fixed delay on release timing, as indicated by timing code D. Its dimensions are 26.0 x 26.0 x 25.7 mm, and it weighs 59 grams. The relay meets MIL-PRF-83726 standards and is rated for shock of 100g for 6 ms and vibration of 30g from 10 to 3,000 Hz. The hermetic seal complies with a leakage rate of 1×10⁻⁸ atm·cm³/s, and it exceeds MIL-STD-1686 Class Non-Sensitive for electrostatic discharge. Contact life is rated up to 400,000 cycles under resistive loads, with a maximum contact voltage drop of 175 mV after guaranteed life.

Datasheet Summary
Powered by GS/AI

The REB210 series is a hermetically sealed time delay relay with 2 form C (2PDT) contacts rated for 10 A, designed for aerospace, defense, and marine applications. It operates on a 20-30 Vdc control voltage and offers timing functions from 0.1 to 900 seconds. The part has a fixed delay on release timing, as indicated by timing code D. Its dimensions are 26.0 x 26.0 x 25.7 mm, and it weighs 59 grams. The relay meets MIL-PRF-83726 standards and is rated for shock of 100g for 6 ms and vibration of 30g from 10 to 3,000 Hz. The hermetic seal complies with a leakage rate of 1×10⁻⁸ atm·cm³/s, and it exceeds MIL-STD-1686 Class Non-Sensitive for electrostatic discharge. Contact life is rated up to 400,000 cycles under resistive loads, with a maximum contact voltage drop of 175 mV after guaranteed life.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - REBC210D-6003CB - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
REBC210D-6003CB
Electromechanical Relays & Contactors REBC210D-6003CB
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 20 - 30 Operation/Applicatio n Delay Time : 600 seconds Mode of Operation : Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 20 - 30

Operation/Application


  • Delay Time : 600 seconds
  • Mode of Operation : Delay on Release
  • Type of Control : Fixed

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number REBC210D-6003CB
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
General Purpose Relays - 1-1393148-3 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers