TE Connectivity Solid State Relays 1-1393028-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 18 - 36 Input Voltage Range (VDC) : 18 - 36 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 18 - 36 Input Voltage Range (VDC) : 18 - 36 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IACM-5E is a slim-line AC input solid state relay module with a 10.16 mm thickness and a 1 Form A (SPST-NO) output configuration. It features 4000 Vrms optical isolation, operates from an 18 to 36 VAC input, and provides a 30 VDC, 50 mA maximum output with a 0.2 V voltage drop at full load. The device has a turn-on time of 20 ms and turn-off time of 30 ms, and supports a logic supply voltage of 18 to 30 VDC. It is rated for operation from -30°C to +80°C and meets UL94V-0 flammability requirements. The relay is designed for PCB mounting and weighs 22.1 g.

Datasheet Summary
Powered by GS/AI

The IACM-5E is a slim-line AC input solid state relay module with a 10.16 mm thickness and a 1 Form A (SPST-NO) output configuration. It features 4000 Vrms optical isolation, operates from an 18 to 36 VAC input, and provides a 30 VDC, 50 mA maximum output with a 0.2 V voltage drop at full load. The device has a turn-on time of 20 ms and turn-off time of 30 ms, and supports a logic supply voltage of 18 to 30 VDC. It is rated for operation from -30°C to +80°C and meets UL94V-0 flammability requirements. The relay is designed for PCB mounting and weighs 22.1 g.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393028-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393028-2
Solid State Relays 1-1393028-2
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 18 - 36 Input Voltage Range (VDC) : 18 - 36 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 18 - 36
  • Input Voltage Range (VDC) : 18 - 36
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393028-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM INPUT AC MOD,5V DC LOGIC-24VAC IP

SLIM INPUT AC MOD,5V DC LOGIC-24VAC IP

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393028-2 1-1393028-2
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393779-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393117-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415543-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers