TE Connectivity Antennas RD2458-5-NM

Description
Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5350, 5725 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5350, 5725 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - RD2458-5-NM - TE Connectivity
Berwyn, PA, United States
Antennas
RD2458-5-NM
Antennas RD2458-5-NM
Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5350, 5725 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stubby, Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5350, 5725 - 5850
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 994-1058-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1058-ND
RF Antennas 994-1058-ND
2.4GHz, 5.3GHz, 5.8GHz Wi-Fi, WiMax™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.725GHz ~ 5.85GHz 2.2dBi, 4dBi, 5dBi N Type Male Connector Mount

2.4GHz, 5.3GHz, 5.8GHz Wi-Fi, WiMax™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.725GHz ~ 5.85GHz 2.2dBi, 4dBi, 5dBi N Type Male Connector Mount

Buy Now Datasheet
RF Antennas - RD2458-5-NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RD2458-5-NM
RF Antennas RD2458-5-NM
2.4GHz, 5.3GHz, 5.8GHz Wi-Fi, WiMax™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.725GHz ~ 5.85GHz 2.2dBi, 4dBi, 5dBi N Type Male Connector Mount

2.4GHz, 5.3GHz, 5.8GHz Wi-Fi, WiMax™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.725GHz ~ 5.85GHz 2.2dBi, 4dBi, 5dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number RD2458-5-NM 994-1058-ND RD2458-5-NM
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi, WiMax™ Wi-Fi, WiMax™
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz 2400.0 to 5800.0 MHz
Gain 6 dB 2.2 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2367286-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers