TE Connectivity Panel Edging/strip, Polyolefin, Black, 3.5Mm D; Grommet Type Raychem Te Connectivity RAYRIM-NR6-0

Description
PANEL EDGING/STRIP, POLYOLEFIN, BLACK, 3.5MM D; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:0.56mm; Grommet Colour:Black RoHS Compliant: Yes
Description
PANEL EDGING/STRIP, POLYOLEFIN, BLACK, 3.5MM D; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:0.56mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Raychem Rayrim edging material is a flexible, self-adhering strip designed for the protection of curved and straight edges on various substrates, including metal, wood, and glass. The product is manufactured from radiation cross-linked polyolefin and features a heat-activated adhesive that allows it to bond securely upon heating. It has a continuous operating temperature range of -55°C to +80°C (-67°F to 176°F), making it suitable for use in demanding environments. The edging material is available in black and has a diameter of 3.5 mm. It is RoHS compliant, ensuring it meets environmental standards. The product is packaged in standard lengths of 1.2 meters (4 feet) and is designed to be installed by selecting the largest size that fits snugly on the edge of the panel. The minimum shrink temperature is 120°C (248°F), with full recovery achieved at 150°C (302°F).

Datasheet Summary
Powered by GS/AI

Raychem Rayrim edging material is a flexible, self-adhering strip designed for the protection of curved and straight edges on various substrates, including metal, wood, and glass. The product is manufactured from radiation cross-linked polyolefin and features a heat-activated adhesive that allows it to bond securely upon heating. It has a continuous operating temperature range of -55°C to +80°C (-67°F to 176°F), making it suitable for use in demanding environments. The edging material is available in black and has a diameter of 3.5 mm. It is RoHS compliant, ensuring it meets environmental standards. The product is packaged in standard lengths of 1.2 meters (4 feet) and is designed to be installed by selecting the largest size that fits snugly on the edge of the panel. The minimum shrink temperature is 120°C (248°F), with full recovery achieved at 150°C (302°F).

Suppliers

Company
Product
Description
Supplier Links
Panel Edging/strip, Polyolefin, Black, 3.5Mm D; Grommet Type Raychem Te Connectivity - 73H2336 - Newark, An Avnet Company
Chicago, IL, United States
Panel Edging/strip, Polyolefin, Black, 3.5Mm D; Grommet Type Raychem Te Connectivity
73H2336
Panel Edging/strip, Polyolefin, Black, 3.5Mm D; Grommet Type Raychem Te Connectivity 73H2336
PANEL EDGING/STRIP, POLYOLEFIN, BLACK, 3.5MM D; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:0.56mm; Grommet Colour:Black RoHS Compliant: Yes

PANEL EDGING/STRIP, POLYOLEFIN, BLACK, 3.5MM D; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:0.56mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 73H2336
Product Name Panel Edging/strip, Polyolefin, Black, 3.5Mm D; Grommet Type Raychem Te Connectivity
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH260-IV - APD-KH260-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details