Sugatsune America, Inc. CABLE GROMMET - CHC-18/GB CHC-18/GB

Description
Choose from 1/2" (12 mm) or 19/32" (15 mm) grommets, perfect for phone, fax, or LAN data cables. Weight: CHC-18 8.3 g CHC-22 14.5 g
Description
Choose from 1/2" (12 mm) or 19/32" (15 mm) grommets, perfect for phone, fax, or LAN data cables. Weight: CHC-18 8.3 g CHC-22 14.5 g
Datasheet
Datasheet Summary
Powered by GS/AI

The CABLE GROMMET - CHC-18/GB from Sugatsune America, Inc. features an antique brass finish and is designed for use with cables such as phone, fax, or LAN data connections. It has a bore dimension suitable for 1/2" (12 mm) or 19/32" (15 mm) cables. The grommet is removable and double-sided, providing flexibility in installation. Weighing 8.3 grams, it is a lightweight option for cable management solutions. This product is part of a series that includes various finishes and sizes, allowing for customization based on project requirements.

Datasheet Summary
Powered by GS/AI

The CABLE GROMMET - CHC-18/GB from Sugatsune America, Inc. features an antique brass finish and is designed for use with cables such as phone, fax, or LAN data connections. It has a bore dimension suitable for 1/2" (12 mm) or 19/32" (15 mm) cables. The grommet is removable and double-sided, providing flexibility in installation. Weighing 8.3 grams, it is a lightweight option for cable management solutions. This product is part of a series that includes various finishes and sizes, allowing for customization based on project requirements.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - CHC-18/GB
CHC-18/GB
CABLE GROMMET - CHC-18/GB CHC-18/GB
Choose from 1/2" (12 mm) or 19/32" (15 mm) grommets, perfect for phone, fax, or LAN data cables. Weight: CHC-18 8.3 g CHC-22 14.5 g

  • Choose from 1/2" (12 mm) or 19/32" (15 mm) grommets, perfect for phone, fax, or LAN data cables. Weight: CHC-18 8.3 g CHC-22 14.5 g
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number CHC-18/GB
Product Name CABLE GROMMET - CHC-18/GB
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S26BL - CHC-S26BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details