TE Connectivity Chip Resistor - Surface Mount RA73F2A75RBTDF

Description
75 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A75RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A75RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A75RBTDFTR-ND
75 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 75R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1380
Res, 75R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1380
RES, 75R, 0.1%, 1W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 75R, 0.1%, 1W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1379
Res, 75R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1379
RES, 75R, 0.1%, 1W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 75R, 0.1%, 1W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 75R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7198
Res, 75R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7198
RES, 75R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A75RBTDFTR-ND 26AK1380 47AK7198
Product Name Chip Resistor - Surface Mount Res, 75R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 75R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details