TE Connectivity Surface Mount Resistors 1-2176074-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 8.87K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 8.87K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-2176074-9
Surface Mount Resistors 1-2176074-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 8.87K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .23 MM  [.009 INCH ]
  • Product Length : .58 MM  [.023 INCH ]
  • Product Width : .29 MM  [.011 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .5
  • Power Rating (WATT) : .0313
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 8.87K

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0201
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Chip Resistor - Surface Mount - 1-2176074-9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1-2176074-9-ND
Chip Resistor - Surface Mount 1-2176074-9-ND
8.87 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

8.87 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Resistors - 1-2176074-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-2176074-9
Resistors 1-2176074-9
CPF 0201 8K87 0.5% 50PPM 1K RL

CPF 0201 8K87 0.5% 50PPM 1K RL

Buy Now
Chip Resistor - Surface Mount - 1-2176074-9 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
1-2176074-9
Chip Resistor - Surface Mount 1-2176074-9
RES SMD 8.87KOHM 0.5% 1/32W 0201

RES SMD 8.87KOHM 0.5% 1/32W 0201

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1-2176074-9 1-2176074-9-ND 1-2176074-9 1-2176074-9
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers