TE Connectivity RF Antennas R2T9-12-UFL

Description
914MHz WiMax™ Panel RF Antenna 900MHz ~ 928MHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount
Description
914MHz WiMax™ Panel RF Antenna 900MHz ~ 928MHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The R2T9-12-UFL is a panel antenna designed for operation in the 900 to 928 MHz frequency range, featuring a gain of 12 dBi. It supports both vertical and horizontal polarization with a beamwidth of 45 degrees. The antenna is housed in a UV-stabilized ABS plastic enclosure, ensuring durability in various environmental conditions. It includes a removable customer mounting plate for easy integration of radio equipment and an RJ45 passthrough for ethernet connectivity. The antenna has a maximum input power of 20 watts and operates within a temperature range of -45°C to +70°C. It is designed for applications requiring integrated radio/antenna units, such as WISP CPE equipment and amplified antennas. The R2T9-12-UFL is available with various connector types, including U.FL, making it versatile for different installation needs. The product is suitable for environments with wind loading conditions up to 125 MPH, ensuring reliability in challenging weather.

Datasheet Summary
Powered by GS/AI

The R2T9-12-UFL is a panel antenna designed for operation in the 900 to 928 MHz frequency range, featuring a gain of 12 dBi. It supports both vertical and horizontal polarization with a beamwidth of 45 degrees. The antenna is housed in a UV-stabilized ABS plastic enclosure, ensuring durability in various environmental conditions. It includes a removable customer mounting plate for easy integration of radio equipment and an RJ45 passthrough for ethernet connectivity. The antenna has a maximum input power of 20 watts and operates within a temperature range of -45°C to +70°C. It is designed for applications requiring integrated radio/antenna units, such as WISP CPE equipment and amplified antennas. The R2T9-12-UFL is available with various connector types, including U.FL, making it versatile for different installation needs. The product is suitable for environments with wind loading conditions up to 125 MPH, ensuring reliability in challenging weather.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - R2T9-12-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
R2T9-12-UFL
RF Antennas R2T9-12-UFL
914MHz WiMax™ Panel RF Antenna 900MHz ~ 928MHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount

914MHz WiMax™ Panel RF Antenna 900MHz ~ 928MHz 12dBi U.FL (UMCC), IPEX MHF1 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number R2T9-12-UFL
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118439-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
5 suppliers
Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details