The R10 series is a signal relay family with 1 through 8 form C contacts, supporting contact currents from 1 mA to 7.5 A and coil voltages from 3 V to 115 V AC or DC. It offers various contact materials including AgCdO, Ag, and Au-overlay Ag, with single or bifurcated crossbar designs, and provides multiple mounting styles including PCB, plug-in, and solder terminals. The series meets UL 508, UL E29244, and CSA LR15734 approvals. Contact ratings include 7.5 A at 120 VAC resistive and 2 A at 30 VDC resistive depending on contact type. Coil power ranges from 10 mW to 900 mW depending on the voltage code, with standard coil versions available for DC and AC operation. The mechanical endurance is up to 10^6 operations, except for W-type contacts which are rated for 10^6 operations.
RELAY, 8PDT, 120VAC, 30VDC, 3A; Contact Configuration:8PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 50B6795 |
| Product Name | Relay, 8Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |