General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
General Purpose Relays DPDT 5A24VDC 3.2KOhm GEN PURPOSE RELAY
R10-E1X2-S3.2K=R10
RELAY GEN PURPOSE DPDT 5A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2903-ND | R10-E1X2-S3.2K | 12K5167 | R10-E1X2-S3.2K |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | R10-E1X2-S3.2K=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |