TE Connectivity Antennas QWRCB-6

Description
Body Features Antenna Weight (G) : 35.5 Configuration Features Mounting Location : External Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 35.5 Configuration Features Mounting Location : External Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QWRCB-6 - TE Connectivity
Berwyn, PA, United States
Antennas
QWRCB-6
Antennas QWRCB-6
Body Features Antenna Weight (G) : 35.5 Configuration Features Mounting Location : External Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO

Body Features


  • Antenna Weight (G) : 35.5

Configuration Features


  • Mounting Location : External

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : NMO
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number QWRCB-6
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Antennas - 1513504-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details
Antennas - 2108792-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers