TE Connectivity Antennas QWFT120-L

Description
Configuration Features Antenna Type : Whip Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, Cellular, ISM, Vehicular, UHF, VHF Primary Application : UHF, Vehicular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 118 - 970 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, Cellular, ISM, Vehicular, UHF, VHF Primary Application : UHF, Vehicular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 118 - 970 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QWFT120-L - TE Connectivity
Berwyn, PA, United States
Antennas
QWFT120-L
Antennas QWFT120-L
Configuration Features Antenna Type : Whip Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, Cellular, ISM, Vehicular, UHF, VHF Primary Application : UHF, Vehicular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 118 - 970 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, Cellular, ISM, Vehicular, UHF, VHF
  • Primary Application : UHF, Vehicular, VHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 118 - 970
  • Frequency Category : 132 - 174
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-QWFT120-L-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-QWFT120-L-ND
RF Antennas 994-QWFT120-L-ND
544MHz Whip, Straight RF Antenna 118MHz ~ 970MHz 0dB NMO Base Mount

544MHz Whip, Straight RF Antenna 118MHz ~ 970MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number QWFT120-L 994-QWFT120-L-ND
Product Name Antennas RF Antennas
Applications UHF, Vehicular, VHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 118.0 to 970.0 MHz 544.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2108790-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers