TE Connectivity Antennas QWB900

Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, LoRaWAN, Cellular, ISM Primary Application : Vehicular, ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, LoRaWAN, Cellular, ISM Primary Application : Vehicular, ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QWB900 - TE Connectivity
Berwyn, PA, United States
Antennas
QWB900
Antennas QWB900
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, LoRaWAN, Cellular, ISM Primary Application : Vehicular, ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, LoRaWAN, Cellular, ISM
  • Primary Application : Vehicular, ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Frequency Category : 824 - 1990
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - QWB900-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
QWB900-ND
RF Antennas QWB900-ND
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QWB900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QWB900
RF Antennas QWB900
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QWB900 QWB900-ND QWB900
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, ISM, LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 896.0 to 970.0 MHz 933.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers
Antennas - 2108923-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers