TE Connectivity Antennas 001-0012

Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4910 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4910 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 001-0012 - TE Connectivity
Berwyn, PA, United States
Antennas
001-0012
Antennas 001-0012
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4910 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole, Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Connector Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4910 - 5850
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now
2500MHz 5850MHz Rf Antenna - 875-001-0012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz 5850MHz Rf Antenna
875-001-0012
2500MHz 5850MHz Rf Antenna 875-001-0012
Antenna Dipole 2dBi Gain 2500MHz/5850MHz Product overview: 001-0012 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-001-0012 can be used for catalog matching and distributor lookup.

Antenna Dipole 2dBi Gain 2500MHz/5850MHz Product overview: 001-0012 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-001-0012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 994-001-0012-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-001-0012-ND
RF Antennas 994-001-0012-ND
2.4GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.91GHz ~ 5.85GHz 2dBi RP-SMA Male Connector Mount

2.4GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.91GHz ~ 5.85GHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 001-0012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0012
RF Antennas 001-0012
2.4GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.91GHz ~ 5.85GHz 2dBi RP-SMA Male Connector Mount

2.4GHz, 5.5GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.91GHz ~ 5.85GHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 001-0012 875-001-0012 994-001-0012-ND 001-0012
Product Name Antennas 2500MHz 5850MHz Rf Antenna RF Antennas RF Antennas
Applications Wi-Fi RF Testing RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz 2400.0 to 5500.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 1513504-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers