TE Connectivity Antennas QWB450-L

Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF, Vehicular Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF, Vehicular Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QWB450-L - TE Connectivity
Berwyn, PA, United States
Antennas
QWB450-L
Antennas QWB450-L
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF, Vehicular Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF, Vehicular
  • Primary Application : Vehicular, UHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-QWB450-L-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-QWB450-L-ND
RF Antennas 994-QWB450-L-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 0dB NMO Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QWB450-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QWB450-L
RF Antennas QWB450-L
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 0dB NMO Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QWB450-L 994-QWB450-L-ND QWB450-L
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Rf Antenna - 875-0600-00010 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
2 suppliers
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers