TE Connectivity Antennas QW8963

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, Vehicular Primary Application : ISM, Vehicular, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, Vehicular Primary Application : ISM, Vehicular, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QW8963 - TE Connectivity
Berwyn, PA, United States
Antennas
QW8963
Antennas QW8963
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, Vehicular Primary Application : ISM, Vehicular, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, LoRaWAN, Vehicular
  • Primary Application : ISM, Vehicular, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 5.15
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - QW8963-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
QW8963-ND
RF Antennas QW8963-ND
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 3dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 3dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QW8963 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QW8963
RF Antennas QW8963
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 3dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 3dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QW8963 QW8963-ND QW8963
Product Name Antennas RF Antennas RF Antennas
Applications ISM, Vehicular, LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 896.0 to 970.0 MHz 933.0 MHz
Gain 3 to 6 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 2118309-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers