TE Connectivity Antennas QW760

Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, LoRaWAN Primary Application : LoRaWAN, Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, LoRaWAN Primary Application : LoRaWAN, Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QW760 - TE Connectivity
Berwyn, PA, United States
Antennas
QW760
Antennas QW760
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, LoRaWAN Primary Application : LoRaWAN, Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, Vehicular, LoRaWAN
  • Primary Application : LoRaWAN, Vehicular, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 760 - 870
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - QW760-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
QW760-ND
RF Antennas QW760-ND
815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 0dB NMO Base Mount

815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QW760 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QW760
RF Antennas QW760
815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 0dB NMO Base Mount

815MHz Whip, Straight RF Antenna 760MHz ~ 870MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QW760 QW760-ND QW760
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, Vehicular, Cellular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 760.0 to 870.0 MHz 815.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Wi-Fi, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195935-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers