TE Connectivity Antennas 2118899-4

Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .48 M  [1.58 FT ] Product Height : 3.8 MM  [.15 INCH ] Product Length : 54.5 MM  [2.145 INCH ] Product Width : 54.5 MM  [2.145 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2485 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 14 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .48 M  [1.58 FT ] Product Height : 3.8 MM  [.15 INCH ] Product Length : 54.5 MM  [2.145 INCH ] Product Width : 54.5 MM  [2.145 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2485 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 14 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118899-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2118899-4
Antennas 2118899-4
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .48 M  [1.58 FT ] Product Height : 3.8 MM  [.15 INCH ] Product Length : 54.5 MM  [2.145 INCH ] Product Width : 54.5 MM  [2.145 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2485 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 14 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 8 G  [.282 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .48 M  [1.58 FT ]
  • Product Height : 3.8 MM  [.15 INCH ]
  • Product Length : 54.5 MM  [2.145 INCH ]
  • Product Width : 54.5 MM  [2.145 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, U.FL, MHF, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2485
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 14
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2118899-4
Product Name Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2372112-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-1513472-5 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers