TE Connectivity Antennas QW136

Description
Configuration Features Antenna Style : External Antenna Type : Whip Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 136 - 144 Gain (Max) (DB) : 2.1
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 136 - 144 Gain (Max) (DB) : 2.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QW136 - TE Connectivity
Berwyn, PA, United States
Antennas
QW136
Antennas QW136
Configuration Features Antenna Style : External Antenna Type : Whip Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 136 - 144 Gain (Max) (DB) : 2.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 136 - 144
  • Gain (Max) (DB) : 2.1
Buy Now
RF Antennas - QW136 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QW136
RF Antennas QW136
140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dB NMO Base Mount

140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number QW136 QW136
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-1 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344655-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers