CALIBRATION LABELS, WRAP-AROUND, VINYL, 76.2MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:76.2mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Light Green, White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 29X4557 |
| Product Name | Calibration Labels, Wrap-Around, Vinyl, 76.2Mm W; Marker Type Te Connectivity |
| Wire & Cable Markers | Pre-printed Markers |