TE Connectivity Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity QUP12BU

Description
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 6.4mm; Marker Material:Vinyl; Legend Colour:Blue; Marker Colour:White; Pack Quantity:120 RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 6.4mm; Marker Material:Vinyl; Legend Colour:Blue; Marker Colour:White; Pack Quantity:120 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity - 29X4536 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity
29X4536
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity 29X4536
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 6.4mm; Marker Material:Vinyl; Legend Colour:Blue; Marker Colour:White; Pack Quantity:120 RoHS Compliant: Yes

CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W; Marker Type:Self Laminating; Legend:CAL / ID# / BY / DATE / DUE; Marker Dimensions:152.4mm x 6.4mm; Marker Material:Vinyl; Legend Colour:Blue; Marker Colour:White; Pack Quantity:120 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29X4536
Product Name Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Ties and Zip Ties - RPC5399-ND - DigiKey
Specs
Color Natural
View Details
2 suppliers