Ideal for attaching to cable ties and has a matted surface to accept ink or pencil.
Wire Marker, Cable Tie Natural Nylon
MARKER CABLE TIE, NATURAL, NYLON6/6; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:1.29"; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | WIT-MK-1 | RPC5379-ND | 66AJ4769 |
| Product Name | Marker Tag | Markers | Marker Cable Tie, Natural, Nylon6/6; Marker Type Essentra Components |
| Wire & Cable Markers | Tags | Wire Tie |