TE Connectivity Angle, Linear Position Measuring PT8420-0040-541-1131

Description
PT8420-0040-541-1131 : CTO-115000
Request a Quote Datasheet
Description
PT8420-0040-541-1131 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT8420-0040-541-1131-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT8420-0040-541-1131-ND
Angle, Linear Position Measuring 223-PT8420-0040-541-1131-ND
PT8420-0040-541-1131 : CTO-115000

PT8420-0040-541-1131: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT8420-0040-541-1131-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0566 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details