TE Connectivity Angle, Linear Position Measuring PT8420-0005-921-1221

Description
PT8420-0005-921-1221 : CTO-115000
Request a Quote Datasheet
Description
PT8420-0005-921-1221 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT8420-0005-921-1221-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT8420-0005-921-1221-ND
Angle, Linear Position Measuring 223-PT8420-0005-921-1221-ND
PT8420-0005-921-1221 : CTO-115000

PT8420-0005-921-1221: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT8420-0005-921-1221-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560389-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details