TE Connectivity Angle, Linear Position Measuring PT5MA-150-N34-DN-420E-MC4

Description
PT5MA-150-N34-DN-420 E-MC4: CTO-1
Request a Quote Datasheet
Description
PT5MA-150-N34-DN-420 E-MC4: CTO-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT5MA-150-N34-DN-420E-MC4-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT5MA-150-N34-DN-420E-MC4-ND
Angle, Linear Position Measuring 223-PT5MA-150-N34-DN-420E-MC4-ND
PT5MA-150-N34-DN-420 E-MC4: CTO-1

PT5MA-150-N34-DN-420E-MC4: CTO-1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT5MA-150-N34-DN-420E-MC4-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details