TE Connectivity Angle, Linear Position Measuring PT5A-40-S47-FR-10K-M6

Description
PT5A-40-S47-FR-10K-M 6
Request a Quote Datasheet
Description
PT5A-40-S47-FR-10K-M 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT5A-40-S47-FR-10K-M6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT5A-40-S47-FR-10K-M6-ND
Angle, Linear Position Measuring 223-PT5A-40-S47-FR-10K-M6-ND
PT5A-40-S47-FR-10K-M 6

PT5A-40-S47-FR-10K-M6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT5A-40-S47-FR-10K-M6-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH2000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Side Actuated - TLH Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 118 inch (100 to 3000 mm)
Output Voltage
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details