TE Connectivity Angle, Linear Position Measuring PT5A-15-S47-UP-5K-C25

Description
PT5A-15-S47-UP-5K-C2 5: CTO-11500
Request a Quote Datasheet
Description
PT5A-15-S47-UP-5K-C2 5: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT5A-15-S47-UP-5K-C25-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT5A-15-S47-UP-5K-C25-ND
Angle, Linear Position Measuring 223-PT5A-15-S47-UP-5K-C25-ND
PT5A-15-S47-UP-5K-C2 5: CTO-11500

PT5A-15-S47-UP-5K-C25: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT5A-15-S47-UP-5K-C25-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02562390-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.1000 inch (2.54 mm)
Linearity 0.2500 ±% Full Scale
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details