The PT570T30 is a 4-pole changeover relay in the SCHRACK PT relay package, designed for socket mounting with a 230 VAC coil and 6 A contact rating. It features AgNi90/10 gold-plated contacts, a mechanical endurance of 30 × 10⁶ cycles for DC coils, and operates within an ambient temperature range of -40°C to +70°C. The relay includes a manual test tab, LED indicator, and complies with VDE, cULus, and Lloyds approvals. Terminal connections support screw terminals with a torque of 0.5 Nm, and wire cross sections up to 2 × 2.5 mm². The package weighs 85 g and is supplied in units of 5.
POWER RELAY, 4PDT, 230VAC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 17AH9274 |
| Product Name | Power Relay, 4Pdt, 230Vac, 6A, Socket; Contact Configuration Schrack Te Connectivity |
| Features | Latching |