Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774934-G4A-1A-E DC12
Series: G4A
Packaging: Tray
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 60°C
Features: Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 160 Ohms
Coil Current: 75mA
Operate Time: 20ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 250VAC - Max
Release Time: 10ms
Coil Power: 900 mW
Categories: Relays
Turn On Voltage (Maximum): 8.4 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Omron G4A-1A-E DC12 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-N
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 774934-G4A-1A-E DC12 | 2002020 | Z952-ND | 67K9346 |
| Product Name | Power Relays, Over 2 Amps - G4A-1A-E DC12 | Power Relays | Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components |
| Resistance | 160 ohms | |||
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style; Plug in | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -4 F (-20 C) | -4 to 140 F (-20 to 60 C) |