TE Connectivity Angle, Linear Position Measuring PT420-0060-H11-1110

Description
PT420-0060-H11-1110: CTO-1150000
Request a Quote Datasheet
Description
PT420-0060-H11-1110: CTO-1150000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT420-0060-H11-1110-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT420-0060-H11-1110-ND
Angle, Linear Position Measuring 223-PT420-0060-H11-1110-ND
PT420-0060-H11-1110: CTO-1150000

PT420-0060-H11-1110: CTO-1150000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT420-0060-H11-1110-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC18500C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 18.5 inch (470 mm)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details