TE Connectivity Angle, Linear Position Measuring PT420-0020-111-1310

Description
PT420-0020-111-1310
Request a Quote Datasheet
Description
PT420-0020-111-1310
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT420-0020-111-1310-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT420-0020-111-1310-ND
Angle, Linear Position Measuring 223-PT420-0020-111-1310-ND
PT420-0020-111-1310

PT420-0020-111-1310

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT420-0020-111-1310-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details