TE Connectivity Angle, Linear Position Measuring PT1DC-5-UP-Z5-MC4

Description
PT1DC-5-UP-Z5-MC4: CTO-11500000-
Request a Quote Datasheet
Description
PT1DC-5-UP-Z5-MC4: CTO-11500000-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT1DC-5-UP-Z5-MC4-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT1DC-5-UP-Z5-MC4-ND
Angle, Linear Position Measuring 223-PT1DC-5-UP-Z5-MC4-ND
PT1DC-5-UP-Z5-MC4: CTO-11500000-

PT1DC-5-UP-Z5-MC4: CTO-11500000-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT1DC-5-UP-Z5-MC4-ND
Product Name Angle, Linear Position Measuring
Measurement Range 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC100A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details