The PS0SXSSXA is a 10A power entry module from the P series, featuring a snap-in mounting style, dual voltage selection, single fusing, a general purpose EMI filter, and a complete RF shield. It includes an integrated DPST on/off switch and a standard IEC C14 inlet. The module is designed for use in equipment requiring conducted emissions compliance with EN55022, Level B and FCC Part 15J, Class B. The complete metal shield provides RFI protection and must be specified with the 'C' designation, but the 'B' shield in this variant covers the entire module without extenders. It supports North American and metric fuse options and is UL recognized, CSA certified, and VDE approved.
10A 250V Mains Power Connector, 3 Pos, Shielded, Fuse, Snap-in Product overview: PS0SXSSXA from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0SXSSXA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 301-PS0SXSSXA |
| Product Name | 10A 250V Circuit Protection Fuse |
| Approvals / Standards | RoHS |