The PS0S0SS6A is a snap-in mounted power entry module with a 6A current rating, a single voltage selection, a general purpose EMI filter, and an A-type filter shield. It features a standard IEC 60321-1 C14 inlet, single fusing, and no on/off switch. The module is UL recognized, CSA certified, and VDE approved. The A shield covers the filter components to reduce RFI coupling and is compatible with mounting extenders. The part is designed for general purpose applications requiring attenuation of Line to Ground and Line to Line noise with limited leakage current.
6A 250V AC Male Mains Power Connector, 3 Pos, Shielded, Fuse Product overview: PS0S0SS6A from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 250V, Circuit Protection Fuse, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0SS6A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 301-PS0S0SS6A |
| Product Name | 6A 250V Circuit Protection Fuse |
| Approvals / Standards | RoHS |