TE Connectivity Power Relay; Contact Configuration Potter&brumfield Te Connectivity PRD3-DP4-24

Description
Power Relay; Contact Configuration:SPST-N O; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Relay Terminals:Screw; Coil Resistance:288ohm; Approvals & Standards:CSA, UL, VDE; Carry Current:50A; Coil Current:94mA RoHS Compliant: Yes
Description
Power Relay; Contact Configuration:SPST-N O; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Relay Terminals:Screw; Coil Resistance:288ohm; Approvals & Standards:CSA, UL, VDE; Carry Current:50A; Coil Current:94mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 90F1113 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
90F1113
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 90F1113
Power Relay; Contact Configuration:SPST-N O; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Relay Terminals:Screw; Coil Resistance:288ohm; Approvals & Standards:CSA, UL, VDE; Carry Current:50A; Coil Current:94mA RoHS Compliant: Yes

Power Relay; Contact Configuration:SPST-NO; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Relay Terminals:Screw; Coil Resistance:288ohm; Approvals & Standards:CSA, UL, VDE; Carry Current:50A; Coil Current:94mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 90F1113
Product Name Power Relay; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 56.34T - relay for railway applications 12A - 563481100040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, ENEC, CSA, LLOYD, cRUus, VDE, ukca, CCC-1, RINA
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details