Macro Sensors PR 812 Series PR 812-2000

Description
Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.
Datasheet
Description
Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PR 812 Series - PR 812-2000 - Macro Sensors
Pennsauken, NJ, USA
PR 812 Series
PR 812-2000
PR 812 Series PR 812-2000
Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.

Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number PR 812-2000
Product Name PR 812 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position sensor - SRBS-Q12-25-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details