TE Connectivity Antennas POE-48I

Description
Configuration Features Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - POE-48I - TE Connectivity
Berwyn, PA, United States
Antennas
POE-48I
Antennas POE-48I
Configuration Features Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna

Configuration Features


  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Mechanical Attachment


  • Mounting Method : Connector Mount

Operation/Application


  • Antenna Environment : Indoor
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number POE-48I
Product Name Antennas
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details