TE Connectivity Antennas POE-18I

Description
Configuration Features Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - POE-18I - TE Connectivity
Berwyn, PA, United States
Antennas
POE-18I
Antennas POE-18I
Configuration Features Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna

Configuration Features


  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Mechanical Attachment


  • Installation Hole Size (INCH) : 3/4
  • Mount Product Type : Through-Hole
  • Mounting Method : Mounting Hole

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number POE-18I
Product Name Antennas
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118310-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2344654-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers