TE Connectivity Antennas ANT-LTE-SP610-T

Description
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LTE-SP610-T - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.4:1

Industry Standards


  • Communication Protocol : Cellular, LTE, Cat-M/NB-IoT
  • Primary Application : LTE, Cellular

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 5.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
WiFi Antennas - 2025891 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025891
WiFi Antennas 2025891
Cellular Multiband Monopole Chip

Cellular Multiband Monopole Chip

Supplier's Site
WiFi Antennas - 2025892 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025892
WiFi Antennas 2025892
Cellular Multiband Monopole Chip

Cellular Multiband Monopole Chip

Supplier's Site
RF Antennas - 343-ANT-LTE-SP610-TCT-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CAT-M1, Cellular, GSM, LTE, LTE-M, LPWA, NB-IOT, UMTS, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 5.1dBi, 5.3dBi, 4.9dBi, 2.7dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CAT-M1, Cellular, GSM, LTE, LTE-M, LPWA, NB-IOT, UMTS, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 5.1dBi, 5.3dBi, 4.9dBi, 2.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-LTE-SP610-TTR-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CAT-M1, Cellular, GSM, LTE, LTE-M, LPWA, NB-IOT, UMTS, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 5.1dBi, 5.3dBi, 4.9dBi, 2.7dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CAT-M1, Cellular, GSM, LTE, LTE-M, LPWA, NB-IOT, UMTS, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 5.1dBi, 5.3dBi, 4.9dBi, 2.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-LTE-SP610-TDKR-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CAT-M1, Cellular, GSM, LTE, LTE-M, LPWA, NB-IOT, UMTS, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 5.1dBi, 5.3dBi, 4.9dBi, 2.7dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CAT-M1, Cellular, GSM, LTE, LTE-M, LPWA, NB-IOT, UMTS, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 5.1dBi, 5.3dBi, 4.9dBi, 2.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-LTE-SP610-T 2025891 343-ANT-LTE-SP610-TCT-ND
Product Name Antennas WiFi Antennas RF Antennas
Applications LTE, Cellular Modem or Wireless Network Cellular or PCS Terminal; Modem or Wireless Network; CAT-M1, Cellular, GSM, LTE, LTE-M, LPWA, NB-IOT, UMTS, 4G
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz 698.0 to ? MHz 700.0 to 2600.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2493321P - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 10.1 dB
View Details
2 suppliers
Antennas - 2118016-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2548624-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details