TE Connectivity Antennas PLC4510

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 11.5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 11.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PLC4510 - TE Connectivity
Berwyn, PA, United States
Antennas
PLC4510
Antennas PLC4510
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 11.5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 11.5
Buy Now
RF Antennas - PLC4510-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PLC4510-ND
RF Antennas PLC4510-ND
460MHz Yagi, 10-Element RF Antenna 450MHz ~ 470MHz 11.5dBd UHF Bracket Mount

460MHz Yagi, 10-Element RF Antenna 450MHz ~ 470MHz 11.5dBd UHF Bracket Mount

Buy Now Datasheet
RF Antennas - PLC4510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PLC4510
RF Antennas PLC4510
460MHz Yagi, 10-Element RF Antenna 450MHz ~ 470MHz 11.5dBd UHF Bracket Mount

460MHz Yagi, 10-Element RF Antenna 450MHz ~ 470MHz 11.5dBd UHF Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PLC4510 PLC4510-ND PLC4510
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; LMR RF Antennas
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108857-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details